Win Source Part Number: 1294260-S1012
Category: Connectors, Interconnects>Barrel
Series: S10
Features: Strain Relief
Connector Type: Plug
Termination: Solder
Package: Bulk
Contact Material: Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Elastomer
Standard Package: 100
Voltage - Rated: 24VDC
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 2 pcs - 1 Connector, 1 Handle
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Insulation Color: Blue
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: SC1945
Base Product Number: S10
Conn Power PL 2 POS ST Cable Mount 1 Port Bulk Product overview: S1012 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-S1012 can be used for catalog matching and distributor lookup.
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
CONNECTOR, POWER ENTRY, PLUG, 10A, 24VDC; Gender:Plug; Current Rating:11A; Pin Diameter:-; Barrel Length:18.19mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.54mm RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S1012 | 1294260-S1012 | 301-S1012 | SC1945-ND | 85W2059 |
| Product Name | DC Power Connectors | Connectors, Interconnects - Barrel - Power Connectors | Electronic Connector | Power Connectors | Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall |
| Termination | Solder | Solder |