Switchcraft, Inc. Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Switchcraft/conxall S-12B

Description
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 39F666 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
39F666
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 39F666
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39F666
Product Name Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers