Switchcraft, Inc. Connectors Audio & Video, HDMI, Displayport, DVI RAVHD19

Description
HDMI TYPE A RECPT,VERT MT VERT MNT
Request a Quote Datasheet
Description
HDMI TYPE A RECPT,VERT MT VERT MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, HDMI, Displayport, DVI - RAVHD19 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, HDMI, Displayport, DVI
RAVHD19
Connectors Audio & Video, HDMI, Displayport, DVI RAVHD19
HDMI TYPE A RECPT,VERT MT VERT MNT

HDMI TYPE A RECPT,VERT MT VERT MNT

Buy Now
Hdmi Conn, Type A, Rcpt, 19Pos; No. Of Contacts Switchcraft/conxall - 21AJ6342 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Conn, Type A, Rcpt, 19Pos; No. Of Contacts Switchcraft/conxall
21AJ6342
Hdmi Conn, Type A, Rcpt, 19Pos; No. Of Contacts Switchcraft/conxall 21AJ6342
HDMI CONN, TYPE A, RCPT, 19POS; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Gold Flash Plated Contacts; Product Range:- RoHS Compliant: Yes

HDMI CONN, TYPE A, RCPT, 19POS; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Gold Flash Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RAVHD19 21AJ6342
Product Name Connectors Audio & Video, HDMI, Displayport, DVI Hdmi Conn, Type A, Rcpt, 19Pos; No. Of Contacts Switchcraft/conxall
Termination Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details