Switchcraft, Inc. Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall RASH722BK

Description
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:- RoHS Compliant: Yes
Description
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall - 03M4247 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
03M4247
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall 03M4247
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:- RoHS Compliant: Yes

CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03M4247
Product Name Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products