Switchcraft, Inc. Power Connectors RASH712PX

Description
RA PWR,JK HY .100 DIA PIN,RoHS
Request a Quote Datasheet
Description
RA PWR,JK HY .100 DIA PIN,RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
RASH712PX
Power Connectors RASH712PX
RA PWR,JK HY .100 DIA PIN,RoHS

RA PWR,JK HY .100 DIA PIN,RoHS

Buy Now
Connectors, Interconnects - Barrel - Power Connectors - 1061597-RASH712PX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1061597-RASH712PX
Connectors, Interconnects - Barrel - Power Connectors 1061597-RASH712PX
Win Source Part Number: 1061597-RASH712PX Category: Connectors, Interconnects>Barrel - Power Connectors Features: Board Guide Connector Type: Jack Termination: Solder Package: Bulk Contact Material: Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.248" (6.30mm OD) Mounting Type: Surface Mount, Right Angle Body Color: Black Alternative Parts (Cross-Reference): 43650-0200; 43045-0812; 43045-0800; 170363-1; 281695-4; 280378-2; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc. Base Product Number: RASH71

Win Source Part Number: 1061597-RASH712PX
Category: Connectors, Interconnects>Barrel - Power Connectors
Features: Board Guide
Connector Type: Jack
Termination: Solder
Package: Bulk
Contact Material: Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter: 0.098" (2.50mm ID), 0.248" (6.30mm OD)
Mounting Type: Surface Mount, Right Angle
Body Color: Black
Alternative Parts (Cross-Reference): 43650-0200; 43045-0812; 43045-0800; 170363-1; 281695-4; 280378-2;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.
Base Product Number: RASH71

Buy Now Datasheet
Ra Pwr,jk Hy .100 Dia Pin,rohs Switchcraft/conxall - 65K7788 - Newark, An Avnet Company
Chicago, IL, United States
Ra Pwr,jk Hy .100 Dia Pin,rohs Switchcraft/conxall
65K7788
Ra Pwr,jk Hy .100 Dia Pin,rohs Switchcraft/conxall 65K7788
RA PWR,JK HY .100 DIA PIN,RoHS

RA PWR,JK HY .100 DIA PIN,RoHS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RASH712PX 1061597-RASH712PX 65K7788
Product Name Power Connectors Connectors, Interconnects - Barrel - Power Connectors Ra Pwr,jk Hy .100 Dia Pin,rohs Switchcraft/conxall
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details