Switchcraft, Inc. Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall RASH712BK

Description
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall - 03M4246 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
03M4246
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall 03M4246
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:- RoHS Compliant: Yes

CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03M4246
Product Name Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details