Switchcraft, Inc. 2Ru 2 X 16 Eh Rack Panel Tapped With 4-40 Holes; Panel Type Switchcraft/conxall QGPK3B440

Description
2RU 2 x 16 EH Rack Panel Tapped with 4-40 Holes; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: No
Description
2RU 2 x 16 EH Rack Panel Tapped with 4-40 Holes; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
2Ru 2 X 16 Eh Rack Panel Tapped With 4-40 Holes; Panel Type Switchcraft/conxall - 31AC3897 - Newark, An Avnet Company
Chicago, IL, United States
2Ru 2 X 16 Eh Rack Panel Tapped With 4-40 Holes; Panel Type Switchcraft/conxall
31AC3897
2Ru 2 X 16 Eh Rack Panel Tapped With 4-40 Holes; Panel Type Switchcraft/conxall 31AC3897
2RU 2 x 16 EH Rack Panel Tapped with 4-40 Holes; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: No

2RU 2 x 16 EH Rack Panel Tapped with 4-40 Holes; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 31AC3897
Product Name 2Ru 2 X 16 Eh Rack Panel Tapped With 4-40 Holes; Panel Type Switchcraft/conxall
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HDG30004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details