Switchcraft, Inc. 1Ru 1 X 16 Eh Rack Panel Tapped With 4-40 Holes; Panel Type Switchcraft/conxall QGPK1B440

Description
1RU 1 x 16 EH Rack Panel Tapped with 4-40 Holes; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: No
Description
1RU 1 x 16 EH Rack Panel Tapped with 4-40 Holes; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
1Ru 1 X 16 Eh Rack Panel Tapped With 4-40 Holes; Panel Type Switchcraft/conxall - 31AC3896 - Newark, An Avnet Company
Chicago, IL, United States
1Ru 1 X 16 Eh Rack Panel Tapped With 4-40 Holes; Panel Type Switchcraft/conxall
31AC3896
1Ru 1 X 16 Eh Rack Panel Tapped With 4-40 Holes; Panel Type Switchcraft/conxall 31AC3896
1RU 1 x 16 EH Rack Panel Tapped with 4-40 Holes; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: No

1RU 1 x 16 EH Rack Panel Tapped with 4-40 Holes; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31AC3896
Product Name 1Ru 1 X 16 Eh Rack Panel Tapped With 4-40 Holes; Panel Type Switchcraft/conxall
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details