Economy, reliability and performance in amplifiers and audio mixing boards
PLASTIC QG 3PIN M RA PC, RoHS
Win Source Part Number: 1345597-PQG3MRA112
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: Q-G® PQG
Number of Positions: 3
Color: Black
Features: Board Guide, Board Lock, Ground
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Latch Lock
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Applications: Audio
Orientation: Keyed
Standard Package: 100
Mounting Feature: Flange
Shell Size - Insert: XLR
Contact Finish - Mating: Electro-Tin
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -34°C ~ 85°C
Shell Material: Thermoplastic, Glass Filled
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Base Product Number: PQG3MR
Primary Material: Plastic
| Switchcraft, Inc. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | PQG3MRA112 | PQG3MRA112 | 1345597-PQG3MRA112 | SC1507-ND |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Circular Connector Assemblies | |
| Connector Type | Audio / Video | Audio / Video; Circular / Cylindrical Connectors | Receptacle, Male Pins | |
| Coupling / Adapter | Coupling / Adapter | |||
| Gender | Female / Jack | |||
| Geometry | Right Angle | |||
| Termination | PCB | Solder |