Switchcraft, Inc. Switch, Pushbutton, Dpdt, 2A, 125V; Product Range Switchcraft/conxall PL-1062-05

Description
SWITCH, PUSHBUTTON, DPDT, 2A, 125V; Product Range:PL Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current AC Max:2A; Contact Voltage VAC:125V; Switch Terminals:-; Illumination Color:Non Illuminated RoHS Compliant: No
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT, 2A, 125V; Product Range:PL Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current AC Max:2A; Contact Voltage VAC:125V; Switch Terminals:-; Illumination Color:Non Illuminated RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 2A, 125V; Product Range Switchcraft/conxall - 39F2203 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 2A, 125V; Product Range Switchcraft/conxall
39F2203
Switch, Pushbutton, Dpdt, 2A, 125V; Product Range Switchcraft/conxall 39F2203
SWITCH, PUSHBUTTON, DPDT, 2A, 125V; Product Range:PL Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current AC Max:2A; Contact Voltage VAC:125V; Switch Terminals:-; Illumination Color:Non Illuminated RoHS Compliant: No

SWITCH, PUSHBUTTON, DPDT, 2A, 125V; Product Range:PL Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current AC Max:2A; Contact Voltage VAC:125V; Switch Terminals:-; Illumination Color:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 39F2203
Product Name Switch, Pushbutton, Dpdt, 2A, 125V; Product Range Switchcraft/conxall
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details