3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
RCA CONNECTOR, JACK, 1POS, 8.3MM, BLACK; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Alloy Body; Connector Colour:Black; External Diameter:8.3mm RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | SC1852-ND | 62AC8868 |
| Product Name | Audio Connectors | Rca Connector, Jack, 1Pos, 8.3Mm, Black; No. Of Contacts Switchcraft/conxall |
| Category | Audio / Video |