Switchcraft, Inc. DC Power Connectors PC732AH

Description
HT PWR JACK PC 1.3MM, RoHS
Request a Quote Datasheet
Description
HT PWR JACK PC 1.3MM, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
PC732AH
DC Power Connectors PC732AH
HT PWR JACK PC 1.3MM, RoHS

HT PWR JACK PC 1.3MM, RoHS

Buy Now
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall - 26AC9075 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
26AC9075
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall 26AC9075
DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PC732AH 26AC9075
Product Name DC Power Connectors Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers