Switchcraft, Inc. DC Power Connectors PC722AH

Description
HT PWR JACK PC 2.0MM, RoHS
Request a Quote Datasheet
Description
HT PWR JACK PC 2.0MM, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
PC722AH
DC Power Connectors PC722AH
HT PWR JACK PC 2.0MM, RoHS

HT PWR JACK PC 2.0MM, RoHS

Buy Now
Power Connectors - 137-PC722AH-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-PC722AH-ND
Power Connectors 137-PC722AH-ND
"DC POWER JACK, 0.080"" (2.0MM) PI"

"DC POWER JACK, 0.080"" (2.0MM) PI"

Buy Now Datasheet
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall - 26AC9074 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
26AC9074
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall 26AC9074
DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number PC722AH 137-PC722AH-ND 26AC9074
Product Name DC Power Connectors Power Connectors Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Through Hole Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1216-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 103675-5-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 10 #
View Details