POWER JAX
Power Barrel Connector Jack Through Hole
Straight Miniature Power Jack Connector, 0.475 in. Length
Power jacks are 2-cond. type with shunted sleeve. Recessed center pin (712A) 0.100" (2.54 mm) dia.; (722A) 0.08" (2.03 mm) dia., split to hold mating plug firmly.
Non-turn mounting possible using standard. Molded plastic material housing.
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PC722A | SC1047-ND | PC722A | 70214591 | 89F258 |
| Product Name | Connectors Power, DC Plugs & Jacks (Barrel Type) | Power Connectors | Power Connectors | Connector; Miniature Power Jack; 0.475 in.; 0.08; PC | Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall |
| Connector Type | Jack | ||||
| Gender | Male / Plug | Female / Jack | |||
| Mounting | Through Hole | PCB | PCB Mount | ||
| Voltage Rating | 24 volts | 12 volts |