Switchcraft, Inc. Power Connectors PC712A

Description
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole"
Request a Quote Datasheet
Description
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - SC1050-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1050-ND
Power Connectors SC1050-ND
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole"

"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole"

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
PC712A
Power Connectors PC712A
POWER JAX, RoHS

POWER JAX, RoHS

Buy Now
Connector; Miniature Power Jack; 0.475 in.; 0.1; 5/16-32 NEF-2A; PC - 70214590 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Miniature Power Jack; 0.475 in.; 0.1; 5/16-32 NEF-2A; PC
70214590
Connector; Miniature Power Jack; 0.475 in.; 0.1; 5/16-32 NEF-2A; PC 70214590
Straight Miniature Power Jack Connector, 0.475 in. Length Power jacks are 2-cond. type with shunted sleeve. Recessed center pin (712A) 0.100" (2.54 mm) dia.; (722A) 0.08" (2.03 mm) dia., split to hold mating plug firmly. Non-turn mounting possible using standard. Molded plastic material housing.

Straight Miniature Power Jack Connector, 0.475 in. Length
Power jacks are 2-cond. type with shunted sleeve. Recessed center pin (712A) 0.100" (2.54 mm) dia.; (722A) 0.08" (2.03 mm) dia., split to hold mating plug firmly.
Non-turn mounting possible using standard. Molded plastic material housing.

Supplier's Site
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall - 94F345 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
94F345
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall 94F345
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1050-ND PC712A 70214590 94F345
Product Name Power Connectors Power Connectors Connector; Miniature Power Jack; 0.475 in.; 0.1; 5/16-32 NEF-2A; PC Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Through Hole PCB PCB Mount
Voltage Rating 48 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11112-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28499-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers