Switchcraft, Inc. Audio Connectors NL114BX

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - SC2743-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2743-ND
Audio Connectors SC2743-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
NL114BX
Audio & Video Connectors NL114BX
HI-D JAX, RoHS

HI-D JAX, RoHS

Buy Now
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 17M9222 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
17M9222
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 17M9222
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SC2743-ND NL114BX 17M9222
Product Name Audio Connectors Audio & Video Connectors Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Category Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79623-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PWRBLADE HEADER - VERTICAL - 51700-10703207ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details