Connectors Audio/Video,Phone,Hd
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | NL112BX | SC2529-ND | 16M4123 |
| Product Name | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio Connectors | Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall |
| Connector Type | Audio / Video | Phone Jack | Audio / Video; Phone Jack / Plug |