Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6
RJ45 CONNECTOR, JACK, 1PORT, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 137-NHRJ45D6IDCB-ND | 70AJ0898 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Connector, Jack, 1Port, Panel; Modular Connector Type Switchcraft/conxall |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |