Switchcraft, Inc. Cable Assembly, Right Angle Plug To Right Angle Plug, 30Ft, Black; Connector Type A Switchcraft/conxall N2512R

Description
CABLE ASSEMBLY, RIGHT ANGLE PLUG TO RIGHT ANGLE PLUG, 30FT, BLACK; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:30ft; Cable Length - Metric:9.1m; Jacket Color:Black; Product Range:-; No. of Contacts:18Contacts RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, RIGHT ANGLE PLUG TO RIGHT ANGLE PLUG, 30FT, BLACK; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:30ft; Cable Length - Metric:9.1m; Jacket Color:Black; Product Range:-; No. of Contacts:18Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Right Angle Plug To Right Angle Plug, 30Ft, Black; Connector Type A Switchcraft/conxall - 90R9732 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Right Angle Plug To Right Angle Plug, 30Ft, Black; Connector Type A Switchcraft/conxall
90R9732
Cable Assembly, Right Angle Plug To Right Angle Plug, 30Ft, Black; Connector Type A Switchcraft/conxall 90R9732
CABLE ASSEMBLY, RIGHT ANGLE PLUG TO RIGHT ANGLE PLUG, 30FT, BLACK; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:30ft; Cable Length - Metric:9.1m; Jacket Color:Black; Product Range:-; No. of Contacts:18Contacts RoHS Compliant: Yes

CABLE ASSEMBLY, RIGHT ANGLE PLUG TO RIGHT ANGLE PLUG, 30FT, BLACK; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:30ft; Cable Length - Metric:9.1m; Jacket Color:Black; Product Range:-; No. of Contacts:18Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90R9732
Product Name Cable Assembly, Right Angle Plug To Right Angle Plug, 30Ft, Black; Connector Type A Switchcraft/conxall
Cable Length 29.86 ft (91 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details