CONN JACK STEREO 6.35MM PNL MNT
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
| Powell Electronics, Inc. | ODG (Origin Data Global) | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | N114BPCX | N114BPCX | SC2528-ND | 03M4236 |
| Product Name | Audio & Video Connectors | Audio Connectors | Audio Connectors | Hi-D Jax, Rohs Switchcraft/conxall |
| Connector Type | Audio / Video | Audio / Video | Phone Jack | |
| Gender | Female / Jack | Female / Jack | ||
| Termination | Solder |