"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
ROHS
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes
Jack, Phone; Screw Mount; 3; 0.25 in.; 0.276 in.(ROHS)
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC2525-ND | N112BX | N112BX | 89K7614 | 70214231 |
| Product Name | Audio Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio & Video Connectors | Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall | Jack, Phone; Screw Mount; 3; 0.25 in.; 0.276 in.(ROHS) |
| Category | Audio / Video | ||||
| Connector Type | Phone Jack | Audio / Video | Audio / Video; Phone Jack / Plug | ||
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Panel Mount, Through Hole | Panel Mount | Panel |