ROHS
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes
Jack, Phone; Screw Mount; 2; 0.25 in.; 0.276 in.
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N112AX | N112AX | SC1849-ND | 89K7613 | 70214237 |
| Product Name | Audio & Video Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio Connectors | Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall | Jack, Phone; Screw Mount; 2; 0.25 in.; 0.276 in. |
| Connector Type | Audio / Video | Phone Jack | Audio / Video; Phone Jack / Plug | ||
| Category | Audio / Video | ||||
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Panel Mount, Through Hole | Panel Mount | Panel |