Switchcraft, Inc. Barrel - Barrel - Audio Connectors - N111 N111

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone jack

Phone jack

Supplier's Site
Barrel - Barrel - Audio Connectors - N111 - 1094671-N111 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - N111
1094671-N111
Barrel - Barrel - Audio Connectors - N111 1094671-N111
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094671-N111 Packaging: Bulk Features: Mounting Hardware, Thread Lock Connector Type: Phone Jack Termination: Solder Eyelet(s) Voltage Rating: 48VDC Current Rating: 250mA Gender: Female Housing Material: Polyester, Glass Filled Mounting: Panel Mount, Through Hole Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Tin Panel Hole Size: 0.375" (9.52mm) Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.250" (6.35mm) Thread Size: 3/8"-32 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 65°C Signal Lines: Mono Body Color: Black Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1094671-N111
Packaging: Bulk
Features: Mounting Hardware, Thread Lock
Connector Type: Phone Jack
Termination: Solder Eyelet(s)
Voltage Rating: 48VDC
Current Rating: 250mA
Gender: Female
Housing Material: Polyester, Glass Filled
Mounting: Panel Mount, Through Hole
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Tin
Panel Hole Size: 0.375" (9.52mm)
Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone
Actual Diameter: 0.250" (6.35mm)
Thread Size: 3/8"-32
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 65°C
Signal Lines: Mono
Body Color: Black
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio

Buy Now Datasheet

Technical Specifications

  Switchcraft, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number N111 1094671-N111
Product Name Barrel - Barrel - Audio Connectors - N111
Connector Type Audio / Video Audio / Video
Gender Male / Plug
Geometry Straight
Termination Solder Cup Solder Eyelet(s)
Unlock Full Specs
to access all available technical data

Similar Products