Switchcraft, Inc. Audio & Video Connectors MS112BX

Description
HI-D JAX, RoHS
Request a Quote Datasheet
Description
HI-D JAX, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
MS112BX
Audio & Video Connectors MS112BX
HI-D JAX, RoHS

HI-D JAX, RoHS

Buy Now
Audio Connectors - SC2522-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2522-ND
Audio Connectors SC2522-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 89K7611 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
89K7611
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 89K7611
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number MS112BX SC2522-ND 89K7611
Product Name Audio & Video Connectors Audio Connectors Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Phone Jack Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Turret Connectors - 36-11111-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers