Switchcraft, Inc. SMD Electronic Connector MDSMT3BRATR

Description
CONN JACK STEREO 2.5MM SMD R/A Product overview: MDSMT3BRATR from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-MDSMT3BRATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN JACK STEREO 2.5MM SMD R/A Product overview: MDSMT3BRATR from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-MDSMT3BRATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Electronic Connector - 434-MDSMT3BRATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
434-MDSMT3BRATR
SMD Electronic Connector 434-MDSMT3BRATR
CONN JACK STEREO 2.5MM SMD R/A Product overview: MDSMT3BRATR from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-MDSMT3BRATR can be used for catalog matching and distributor lookup.

CONN JACK STEREO 2.5MM SMD R/A Product overview: MDSMT3BRATR from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-MDSMT3BRATR can be used for catalog matching and distributor lookup.

Supplier's Site
Barrel - Barrel - Audio Connectors - MDSMT3BRATR - 884509-MDSMT3BRATR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - MDSMT3BRATR
884509-MDSMT3BRATR
Barrel - Barrel - Audio Connectors - MDSMT3BRATR 884509-MDSMT3BRATR
Manufacturer: Switchcraft Inc. Win Source Part Number: 884509-MDSMT3BRATR Series: MDSMT Operating Temperature Range: -25°C ~ 85°C Features: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Switchcraft Inc.
Win Source Part Number: 884509-MDSMT3BRATR
Series: MDSMT
Operating Temperature Range: -25°C ~ 85°C
Features: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 434-MDSMT3BRATR 884509-MDSMT3BRATR
Product Name SMD Electronic Connector Barrel - Barrel - Audio Connectors - MDSMT3BRATR
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Audio Socket 6.3Mm 3P Solder Schurter - 50H2500 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details
Mini Alligator Clip, Insulated - 9275 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details