Switchcraft, Inc. DC Power Connectors L722RASH

Description
2.0MM RA HT PWR JACK SLD, RoHS
Request a Quote Datasheet
Description
2.0MM RA HT PWR JACK SLD, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Connectors - L722RASH - Powell Electronics, Inc.
Swedesboro, NJ, United States
DC Power Connectors
L722RASH
DC Power Connectors L722RASH
2.0MM RA HT PWR JACK SLD, RoHS

2.0MM RA HT PWR JACK SLD, RoHS

Buy Now
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1350212-L722RASH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1350212-L722RASH
Connectors, Interconnects - Barrel Connectors - Power Connectors 1350212-L722RASH
Win Source Part Number: 1350212-L722RASH Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Features: Mounting Hardware Connector Type: Jack Termination: Solder Package: Bulk Contact Material: Copper Alloy Gender: Male Ingress Protection: IP68 Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Voltage - Rated: 24VDC Mounting Feature: Bulkhead - Front Side Nut Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Actual Diameter: 0.079" (2.00mm ID) Thread Size: 7/16"-32 Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 105°C Body Color: White Fake Threat In the Open Market: 58 pct. Current Rating (Amps): 7.5 A Mfr: Switchcraft Inc.

Win Source Part Number: 1350212-L722RASH
Category: Connectors, Interconnects - Barrel Connectors - Power Connectors
Features: Mounting Hardware
Connector Type: Jack
Termination: Solder
Package: Bulk
Contact Material: Copper Alloy
Gender: Male
Ingress Protection: IP68
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Voltage - Rated: 24VDC
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Silver
Actual Diameter: 0.079" (2.00mm ID)
Thread Size: 7/16"-32
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
Body Color: White
Fake Threat In the Open Market: 58 pct.
Current Rating (Amps): 7.5 A
Mfr: Switchcraft Inc.

Buy Now Datasheet
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall - 26AC9068 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
26AC9068
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall 26AC9068
DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L722RASH 1350212-L722RASH 26AC9068
Product Name DC Power Connectors Connectors, Interconnects - Barrel Connectors - Power Connectors Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details