Switchcraft, Inc. Audio Connectors L112BX

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - SC1563-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1563-ND
Audio Connectors SC1563-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
L112BX
Audio & Video Connectors L112BX
HI-D JAX, RoHS

HI-D JAX, RoHS

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - L112BX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
L112BX
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks L112BX
Connectors Audio/Video,Phone,Hd phne,Phono/RCA Plugs/Jacks

Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks

Buy Now
Connector, Phono, 6.35Mm Jack, 3 Position, Pcb; Product Range Switchcraft/conxall - 50M8251 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phono, 6.35Mm Jack, 3 Position, Pcb; Product Range Switchcraft/conxall
50M8251
Connector, Phono, 6.35Mm Jack, 3 Position, Pcb; Product Range Switchcraft/conxall 50M8251
CONNECTOR, PHONO, 6.35MM JACK, 3 POSITION, PCB; Product Range:-; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Connector Colour:Black; Connector Type:RCA / Phono; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, PHONO, 6.35MM JACK, 3 POSITION, PCB; Product Range:-; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Connector Colour:Black; Connector Type:RCA / Phono; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1563-ND L112BX L112BX 50M8251
Product Name Audio Connectors Audio & Video Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Connector, Phono, 6.35Mm Jack, 3 Position, Pcb; Product Range Switchcraft/conxall
Connector Type Audio / Video; Phone Jack / Plug Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details