Switchcraft, Inc. Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks L11

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - L11 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
L11
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks L11
LITTEL JAX

LITTEL JAX

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
L11
Audio & Video Connectors L11
LITTEL JAX, RoHS

LITTEL JAX, RoHS

Buy Now
Audio Connectors - SC1087-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1087-ND
Audio Connectors SC1087-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 39F653 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
39F653
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 39F653
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. - 70214157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in.
70214157
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. 70214157
Body Nickel Plated Copper Alloy, Hole Diameter 0.437 in., Phone Jack Mate with standard 0.25" (6.35 mm) or 0.21" (5.33 mm) phone plugs. Notched insulating washers. Mounts in single 0.375" (9.52 mm) hole, panels up to 0.156" (3.96 mm) thick, except Types L-11 and L-12A in panels up to 0.25" (6.35 mm) thick.

Body Nickel Plated Copper Alloy, Hole Diameter 0.437 in., Phone Jack
Mate with standard 0.25" (6.35 mm) or 0.21" (5.33 mm) phone plugs. Notched insulating washers. Mounts in single 0.375" (9.52 mm) hole, panels up to 0.156" (3.96 mm) thick, except Types L-11 and L-12A in panels up to 0.25" (6.35 mm) thick.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L11 L11 L11 SC1087-ND 39F653 70214157
Product Name Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio & Video Connectors Audio Connectors Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in.
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug Audio / Video
Gender Male / Plug Female / Jack Female / Jack
Geometry Straight Straight
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Bulkhead Socket - 9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details