Switchcraft, Inc. Circular Connector Assemblies HS2P9M26

Description
9 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2273-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2273-ND
Circular Connector Assemblies SC2273-ND
9 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

9 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall - 84Y3032 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall
84Y3032
Circular Connector, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall 84Y3032
CIRCULAR CONNECTOR, RCPT, 9POS, PANEL; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9POS, PANEL; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2273-ND 84Y3032
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products