Switchcraft, Inc. Circular Connectors - HS2P9F26 HS2P9F26

Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094760-HS2P9F26 Packaging: Bulk Number of Positions: 9 Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Crimp or Solder Fastening Type: Push-Pull Contact Finish: Gold Voltage Rating: 30VAC/DC Current Rating: 2A Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Panel Mount Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094760-HS2P9F26 Packaging: Bulk Number of Positions: 9 Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Crimp or Solder Fastening Type: Push-Pull Contact Finish: Gold Voltage Rating: 30VAC/DC Current Rating: 2A Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Panel Mount Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - HS2P9F26 - 1094760-HS2P9F26 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - HS2P9F26
1094760-HS2P9F26
Circular Connectors - HS2P9F26 1094760-HS2P9F26
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094760-HS2P9F26 Packaging: Bulk Number of Positions: 9 Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Crimp or Solder Fastening Type: Push-Pull Contact Finish: Gold Voltage Rating: 30VAC/DC Current Rating: 2A Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Panel Mount Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1094760-HS2P9F26
Packaging: Bulk
Number of Positions: 9
Features: Shielded
Connector Type: Receptacle, Female Sockets
Termination: Crimp or Solder
Fastening Type: Push-Pull
Contact Finish: Gold
Voltage Rating: 30VAC/DC
Current Rating: 2A
Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof
Orientation: Keyed
Mounting: Panel Mount
Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circular Connector Assemblies - SC2272-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2272-ND
Circular Connector Assemblies SC2272-ND
9 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

9 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall - 84Y3031 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall
84Y3031
Circular Connector, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall 84Y3031
CIRCULAR CONNECTOR, RCPT, 9POS, PANEL; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9POS, PANEL; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1094760-HS2P9F26 SC2272-ND 84Y3031
Product Name Circular Connectors - HS2P9F26 Circular Connector Assemblies Circular Connector, Rcpt, 9Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp or Solder
Mounting Panel Mount Panel Mount
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-004 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details