Switchcraft, Inc. Circular Connector Assemblies HS2P8F26-BPE

Description
8 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3776-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3776-ND
Circular Connector Assemblies SC3776-ND
8 Position Circular Connector Receptacle, Female Sockets Solder

8 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall - 74AC7858 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall
74AC7858
Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall 74AC7858
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:Dura-Pull HS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:Dura-Pull HS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC3776-ND 74AC7858
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10802400BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1332115-2002 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
3 suppliers