7 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:Dura-Pull HS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | SC3743-ND | 74AC7855 |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 7Pos, Panel; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 30 volts |