Switchcraft, Inc. Circular Connector Assemblies HS2P6M26-BPE

Description
6 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3773-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3773-ND
Circular Connector Assemblies SC3773-ND
6 Position Circular Connector Receptacle, Male Pins Solder

6 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Circular Connector, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall - 74AC7852 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall
74AC7852
Circular Connector, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall 74AC7852
CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:Dura-Pull HS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:Dura-Pull HS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC3773-ND 74AC7852
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1557-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A29300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PWRBLADE HEADER - VERTICAL - 51701-10002408BCLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details