Switchcraft, Inc. Circular Connector Assemblies HS2P5F20-BPE

Description
5 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3770-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3770-ND
Circular Connector Assemblies SC3770-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall - 74AC7846 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall
74AC7846
Circular Connector, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall 74AC7846
CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:Dura-Pull HS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:Dura-Pull HS2 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number SC3770-ND 74AC7846
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details