Switchcraft, Inc. Circular Connector Assemblies HS2P3M20

Description
3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2265-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2265-ND
Circular Connector Assemblies SC2265-ND
3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

3 Position Circular Connector Receptacle, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall - 84Y3024 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall
84Y3024
Circular Connector, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall 84Y3024
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2265-ND 84Y3024
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 3Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details