Switchcraft, Inc. Circular Connector Assemblies HS2P2F20

Description
2 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2262-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2262-ND
Circular Connector Assemblies SC2262-ND
2 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
313-HS2P2F20
Electronic Connector 313-HS2P2F20
Conn Circular F 2 POS Solder Cup ST Panel Mount 2 Terminal 1 Port Bulk Product overview: HS2P2F20 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-HS2P2F20 can be used for catalog matching and distributor lookup.

Conn Circular F 2 POS Solder Cup ST Panel Mount 2 Terminal 1 Port Bulk Product overview: HS2P2F20 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-HS2P2F20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - HS2P2F20 - 1094759-HS2P2F20 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - HS2P2F20
1094759-HS2P2F20
Circular Connectors - HS2P2F20 1094759-HS2P2F20
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094759-HS2P2F20 Packaging: Bulk Number of Positions: 2 Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Crimp or Solder Fastening Type: Push-Pull Contact Finish: Gold Voltage Rating: 125VAC/DC Current Rating: 10A Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Panel Mount Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1094759-HS2P2F20
Packaging: Bulk
Number of Positions: 2
Features: Shielded
Connector Type: Receptacle, Female Sockets
Termination: Crimp or Solder
Fastening Type: Push-Pull
Contact Finish: Gold
Voltage Rating: 125VAC/DC
Current Rating: 10A
Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof
Orientation: Keyed
Mounting: Panel Mount
Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
CONN RCPT FMALE 2POS GOLD - 787-HS2P2F20 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT FMALE 2POS GOLD
787-HS2P2F20
CONN RCPT FMALE 2POS GOLD 787-HS2P2F20
CONN RCPT FMALE 2POS GOLD

CONN RCPT FMALE 2POS GOLD

Supplier's Site
Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall - 84Y3021 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
84Y3021
Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall 84Y3021
CIRCULAR CONNECTOR, RCPT, 2POS, PANEL; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 2POS, PANEL; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2262-ND 313-HS2P2F20 1094759-HS2P2F20 787-HS2P2F20 84Y3021
Product Name Circular Connector Assemblies Electronic Connector Circular Connectors - HS2P2F20 CONN RCPT FMALE 2POS GOLD Circular Connector, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel
Voltage Rating 125 volts 125 volts 125 to ? volts
Termination Crimp or Solder Crimp or Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1111 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details