Switchcraft, Inc. Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior HS2L7F26C

Description
CONN,PUSH-PULL,CAB MT RECEP FEM, 7POS
Request a Quote Datasheet
Description
CONN,PUSH-PULL,CAB MT RECEP FEM, 7POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - HS2L7F26C - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
HS2L7F26C
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior HS2L7F26C
CONN,PUSH-PULL,CAB MT RECEP FEM, 7POS

CONN,PUSH-PULL,CAB MT RECEP FEM, 7POS

Buy Now
Circular Connectors - HS2L7F26C - 1094758-HS2L7F26C - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - HS2L7F26C
1094758-HS2L7F26C
Circular Connectors - HS2L7F26C 1094758-HS2L7F26C
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094758-HS2L7F26C Packaging: Bulk Number of Positions: 7 Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Crimp or Solder Fastening Type: Push-Pull Contact Finish: Gold Voltage Rating: 30VAC/DC Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Free Hanging (In-Line) Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1094758-HS2L7F26C
Packaging: Bulk
Number of Positions: 7
Features: Shielded
Connector Type: Receptacle, Female Sockets
Termination: Crimp or Solder
Fastening Type: Push-Pull
Contact Finish: Gold
Voltage Rating: 30VAC/DC
Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof
Orientation: Keyed
Mounting: Free Hanging (In-Line)
Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circular Connector Assemblies - SC2260-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2260-ND
Circular Connector Assemblies SC2260-ND
7 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall - 84Y3018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall
84Y3018
Circular Connector, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall 84Y3018
CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HS2L7F26C 1094758-HS2L7F26C SC2260-ND 84Y3018
Product Name Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior Circular Connectors - HS2L7F26C Circular Connector Assemblies Circular Connector, Rcpt, 7Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Crimp or Solder
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data