Manufacturer: Switchcraft Inc.
Win Source Part Number: 793951-HS2L2F20C
Series: Dura-Pull, HS
Packaging: Bulk
Number of Positions: 2
Features: Shielded
Connector Type: Receptacle, Female Sockets
Termination: Crimp or Solder
Fastening Type: Push-Pull
Contact Finish: Gold
Current Rating: 10A
Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof
Orientation: Keyed
Mounting: Free Hanging (In-Line)
Shell Material, Finish: Copper Alloy, Nickel Plated, Electroless
Family Name: HS2
Categories: Connectors, Interconnects
Voltage Rating DC: 125VAC/DC
Introduction Date: February 03, 2016
Country of Origin: United States of America
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
CONN,PUSH-PULL,CAB MT RECEP FEM, 2POS
2 Position Circular Connector Receptacle, Female Sockets Crimp or Solder Cup
CIRCULAR CONNECTOR, RCPT, 2POS, CABLE; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp / Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 793951-HS2L2F20C | HS2L2F20C | SC2256-ND | 84Y3014 |
| Product Name | Circular Connectors - HS2L2F20C | Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior | Circular Connector Assemblies | Circular Connector, Rcpt, 2Pos, Cable; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Termination | Crimp or Solder | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Current Rating | 10.0 amps |