Switchcraft, Inc. Circular Connector Assemblies HS2C2M20C

Description
2 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Crimp or Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2245-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2245-ND
Circular Connector Assemblies SC2245-ND
2 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

2 Position Circular Connector Plug, Male Pins Crimp or Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall - 84Y3002 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
84Y3002
Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall 84Y3002
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2POS, CABLE; Product Range:Dura-Pull HS Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp / Solder Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site
CONN PLUG MALE 2POS GOLD - 787-HS2C2M20C - Utmel Electronic Limited
Hong Kong, China
CONN PLUG MALE 2POS GOLD
787-HS2C2M20C
CONN PLUG MALE 2POS GOLD 787-HS2C2M20C
CONN PLUG MALE 2POS GOLD

CONN PLUG MALE 2POS GOLD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2245-ND 84Y3002 787-HS2C2M20C
Product Name Circular Connector Assemblies Circular Connector, Plug, 2Pos, Cable; Product Range Switchcraft/conxall CONN PLUG MALE 2POS GOLD
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Voltage Rating 125 volts 125 to ? volts
Coupling / Adapter Coupling / Adapter
Coupling Push-Pull
Unlock Full Specs
to access all available technical data