Switchcraft, Inc. Circular Connector Assemblies HPCP41F

Description
"4 (Power) Position Circular Connector Receptacle, Non-Gendered Quick Connect - 0.250"" (6.3mm)"
Request a Quote Datasheet
Description
"4 (Power) Position Circular Connector Receptacle, Non-Gendered Quick Connect - 0.250"" (6.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2516-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2516-ND
Circular Connector Assemblies SC2516-ND
"4 (Power) Position Circular Connector Receptacle, Non-Gendered Quick Connect - 0.250"" (6.3mm)"

"4 (Power) Position Circular Connector Receptacle, Non-Gendered Quick Connect - 0.250"" (6.3mm)"

Buy Now Datasheet
Power Panel Connector, High; 4; 30 A; 1500 VAC (RMS); 10 AWG; 2T Ohms (Min.); - 70214199 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Panel Connector, High; 4; 30 A; 1500 VAC (RMS); 10 AWG; 2T Ohms (Min.);
70214199
Power Panel Connector, High; 4; 30 A; 1500 VAC (RMS); 10 AWG; 2T Ohms (Min.); 70214199
High Power Connectors Panel Mounts and Cord plugs Panel mounts have two different faston terminal sizes, 0.187 in. and 0.250 in. Panel mounts offered with two different flange depths, 0.100 in. and 0.200 in. Right angle or straight PC board terminals on panel mounts Available with 0.187" or 0.250" Faston Terminals, Both Rated at 50 Amps Per UL 1977 Available In Two Panel Depths, 0.100" or 0.200" “Push-to-Lock” Mating Design, No 1⁄4 Turn to Engage Contacts

High Power Connectors Panel Mounts and Cord plugs

  • Panel mounts have two different faston terminal sizes, 0.187 in. and 0.250 in.
  • Panel mounts offered with two different flange depths, 0.100 in. and 0.200 in.
  • Right angle or straight PC board terminals on panel mounts
  • Available with 0.187" or 0.250" Faston Terminals, Both Rated at 50 Amps Per UL 1977
  • Available In Two Panel Depths, 0.100" or 0.200"
  • “Push-to-Lock” Mating Design, No 1⁄4 Turn to Engage Contacts
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number SC2516-ND 70214199
Product Name Circular Connector Assemblies Power Panel Connector, High; 4; 30 A; 1500 VAC (RMS); 10 AWG; 2T Ohms (Min.);
Connector Type Circular / Cylindrical Connectors Audio / Video
Mounting Panel Mount Panel Mount
Current Rating 50.0 amps 50.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details