Switchcraft, Inc. Audio & Video Connectors HPCC4FT

Description
HPC STR CORD FAST-ON, RoHS
Request a Quote Datasheet
Description
HPC STR CORD FAST-ON, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - HPCC4FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
HPCC4FT
Audio & Video Connectors HPCC4FT
HPC STR CORD FAST-ON, RoHS

HPC STR CORD FAST-ON, RoHS

Buy Now
Circular Connector Assemblies - SC2319-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2319-ND
Circular Connector Assemblies SC2319-ND
"4 (Power) Position Circular Connector Plug, Non-Gendered Quick Connect - 0.250"" (6.3mm)"

"4 (Power) Position Circular Connector Plug, Non-Gendered Quick Connect - 0.250"" (6.3mm)"

Buy Now Datasheet
Speaker & Power Connector, Plug, Cable; Product Range Switchcraft/conxall - 03AC1453 - Newark, An Avnet Company
Chicago, IL, United States
Speaker & Power Connector, Plug, Cable; Product Range Switchcraft/conxall
03AC1453
Speaker & Power Connector, Plug, Cable; Product Range Switchcraft/conxall 03AC1453
SPEAKER & POWER CONNECTOR, PLUG, CABLE; Product Range:SpeakOn HPC Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

SPEAKER & POWER CONNECTOR, PLUG, CABLE; Product Range:SpeakOn HPC Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPCC4FT SC2319-ND 03AC1453
Product Name Audio & Video Connectors Circular Connector Assemblies Speaker & Power Connector, Plug, Cable; Product Range Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 1920-1330-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2213/1000-488-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers