Switchcraft, Inc. Pushbutton Switches - H101 H101

Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 873110-H101 Series: H-100 Features: Pushbutton Switch SPST-NO Standard Panel Mount, Rear Package: Bulk Mounting: Panel Mount, Rear Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.50.9033
Request a Quote Datasheet
Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 873110-H101 Series: H-100 Features: Pushbutton Switch SPST-NO Standard Panel Mount, Rear Package: Bulk Mounting: Panel Mount, Rear Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.50.9033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - H101 - 873110-H101 - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - H101
873110-H101
Pushbutton Switches - H101 873110-H101
Manufacturer: Switchcraft Inc. Win Source Part Number: 873110-H101 Series: H-100 Features: Pushbutton Switch SPST-NO Standard Panel Mount, Rear Package: Bulk Mounting: Panel Mount, Rear Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.50.9033

Manufacturer: Switchcraft Inc.
Win Source Part Number: 873110-H101
Series: H-100
Features: Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Package: Bulk
Mounting: Panel Mount, Rear
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 873110-H101
Product Name Pushbutton Switches - H101
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10173885 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details