Pushbutton Switch SPDT Standard Free Hanging
Pushbutton Switches Sealed Momntary Cble Switch, "C" Circuit
SWITCH, PUSHBUTTON, SPDT, SOLDER; Product Range:EP913S Series; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PUSH SPDT 0.25A 125V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SC2139-ND | EP913S23 | 53Y2140 | EP913S23 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals | |
| Features | DustProof | RoHS | RoHS |