Switchcraft, Inc. Pushbutton Switches EP913S17

Description
Pushbutton Switch SPDT Standard Free Hanging
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SC2137-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
SC2137-ND
Pushbutton Switches SC2137-ND
Pushbutton Switch SPDT Standard Free Hanging

Pushbutton Switch SPDT Standard Free Hanging

Buy Now Datasheet
Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall - 53Y2138 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall
53Y2138
Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall 53Y2138
SWITCH, PUSHBUTTON, SPDT, SOLDER; Product Range:EP913S Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:250mA; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, SOLDER; Product Range:EP913S Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:250mA; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
EP913S17
Switches - Pushbutton Switches EP913S17
SWITCH PUSH SPDT 0.25A 125V

SWITCH PUSH SPDT 0.25A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
EP913S17
Pushbutton Switches EP913S17
Pushbutton Switches Sealed Momntary Cble Switch, "C" Circuit

Pushbutton Switches Sealed Momntary Cble Switch, "C" Circuit

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number SC2137-ND 53Y2138 EP913S17 EP913S17
Product Name Pushbutton Switches Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB25AP-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
6 suppliers