Switchcraft, Inc. Pushbutton Switches EP913S14

Description
Pushbutton Switch SPDT Standard Free Hanging
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SC2136-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
SC2136-ND
Pushbutton Switches SC2136-ND
Pushbutton Switch SPDT Standard Free Hanging

Pushbutton Switch SPDT Standard Free Hanging

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
EP913S14
Switches - Pushbutton Switches EP913S14
SWITCH PUSH SPDT 0.25A 125V

SWITCH PUSH SPDT 0.25A 125V

Supplier's Site
Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall - 53Y2137 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall
53Y2137
Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall 53Y2137
SWITCH, PUSHBUTTON, SPDT, SOLDER; Product Range:EP913S Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:250mA; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, SOLDER; Product Range:EP913S Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:250mA; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
EP913S14
Pushbutton Switches EP913S14
Pushbutton Switches Sealed Momntary Cble Switch, "C" Circuit

Pushbutton Switches Sealed Momntary Cble Switch, "C" Circuit

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number SC2136-ND EP913S14 53Y2137 EP913S14
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2778-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details