Switchcraft, Inc. Pushbutton Switches EP913DS23

Description
Pushbutton Switch SPDT (MBB) Standard Free Hanging
Request a Quote Datasheet
Description
Pushbutton Switch SPDT (MBB) Standard Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SC2143-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
SC2143-ND
Pushbutton Switches SC2143-ND
Pushbutton Switch SPDT (MBB) Standard Free Hanging

Pushbutton Switch SPDT (MBB) Standard Free Hanging

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
EP913DS23
Switches - Pushbutton Switches EP913DS23
SWITCH PUSH SPDT-MBB 0.25A 125V

SWITCH PUSH SPDT-MBB 0.25A 125V

Supplier's Site
Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall - 53Y2136 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall
53Y2136
Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall 53Y2136
SWITCH, PUSHBUTTON, SPDT, SOLDER; Product Range:EP913DS Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:250mA; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, SOLDER; Product Range:EP913DS Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:250mA; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
EP913DS23
Pushbutton Switches EP913DS23
Pushbutton Switches Sealed Momntary Cble Switch, Standard Cir

Pushbutton Switches Sealed Momntary Cble Switch, Standard Cir

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number SC2143-ND EP913DS23 53Y2136 EP913DS23
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (MBB) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details