Pushbutton Switch SPDT (MBB) Standard Free Hanging
SWITCH PUSH SPDT-MBB 0.25A 125V
SWITCH, PUSHBUTTON, SPDT, SOLDER; Product Range:EP913DS Series; Contact Configuration:SPDT; Switch Operation:Momentary;
Pushbutton Switches Sealed Momntary Cble Switch, Standard Cir
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SC2141-ND | EP913DS17 | 53Y2134 | EP913DS17 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (MBB) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | |
| Features | DustProof | RoHS | RoHS |