Switchcraft, Inc. Pushbutton Switches EP913DS14

Description
Pushbutton Switch SPDT (MBB) Standard Free Hanging
Request a Quote Datasheet
Description
Pushbutton Switch SPDT (MBB) Standard Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SC2140-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
SC2140-ND
Pushbutton Switches SC2140-ND
Pushbutton Switch SPDT (MBB) Standard Free Hanging

Pushbutton Switch SPDT (MBB) Standard Free Hanging

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
EP913DS14
Switches - Pushbutton Switches EP913DS14
SWITCH PUSH SPDT-MBB 0.25A 125V

SWITCH PUSH SPDT-MBB 0.25A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
EP913DS14
Pushbutton Switches EP913DS14
Pushbutton Switches Sealed Momntary Cble Switch, Standard Cir

Pushbutton Switches Sealed Momntary Cble Switch, Standard Cir

Buy Now Datasheet
Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall - 53Y2133 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall
53Y2133
Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall 53Y2133
SWITCH, PUSHBUTTON, SPDT, SOLDER; Product Range:EP913DS Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:250mA; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, SOLDER; Product Range:EP913DS Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:250mA; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number SC2140-ND EP913DS14 EP913DS14 53Y2133
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spdt, Solder; Product Range Switchcraft/conxall
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (MBB) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals Solder Lug
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 923059 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details