Momentary Cord Switch, solder terminals, plastic handle, red pushbutton, Max. Cable OD 0.250" (6.4 mm)
Momentary cord (pendant) switches can be specified with red or black pushbuttons, 1-C switching, solder terminals and metal handle (Series E900), plastic handle (Series EP900), or metal handle with clamp and strain relief (Series ED900).
Pushbutton Switch SPDT Standard Free Hanging
SWITCH PUSH SPDT 0.25A 28V
SERIES E900, EP900:
Housing: Series E900 - Copper alloy, plated. Series EP900 - Molded black plastic.
Switch Bushing: Copper alloy, plated.
Insulation: Rigid plastic.
Pushbutton Switches CORD SWITCH
| Switchcraft, Inc. | Conxall Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EP903 | EP903 | SC2513-ND | EP903 | 70214222 | EP903 |
| Product Name | Pendant Nurse Call Cord Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, pushbutton, pendant; SPDT; Red actuator; plastic body | Pushbutton Switches | |
| Actuator Specifications | Flush Pushbutton | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |
| Terminal Type | Wire Leads | Solder Terminals | Solder Terminals | Solder Terminals | Solder Lug | |
| Base Material | Metallic |