Switchcraft, Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks ENDP6SPC

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6
Request a Quote Datasheet
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 137-ENDP6SPC-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
137-ENDP6SPC-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 137-ENDP6SPC-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6

Buy Now Datasheet
Connectors Modular, Ruggedized RJ / Ethernet - ENDP6SPC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Ruggedized RJ / Ethernet
ENDP6SPC
Connectors Modular, Ruggedized RJ / Ethernet ENDP6SPC
RJ45 RCPT,CAT6,PC MT,SHLDD IP67 SEALED,END SERIES

RJ45 RCPT,CAT6,PC MT,SHLDD IP67 SEALED,END SERIES

Buy Now
Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall - 84AH3970 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall
84AH3970
Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall 84AH3970
RJ45 CONN, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Orientation:Vertical RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-ENDP6SPC-ND ENDP6SPC 84AH3970
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Connectors Modular, Ruggedized RJ / Ethernet Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Switchcraft/conxall
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers